Microchip Technology, Inc. dsPIC30F6010 en010330

Description
dsPIC30F Motor Control 16-bit Digital Signal Controller Please consider this device dsPIC30F6010A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V
Datasheet
Description
dsPIC30F Motor Control 16-bit Digital Signal Controller Please consider this device dsPIC30F6010A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F6010 - en010330 - Microchip Technology, Inc.
Chandler, AZ, United States
dsPIC30F6010
en010330
dsPIC30F6010 en010330
dsPIC30F Motor Control 16-bit Digital Signal Controller Please consider this device dsPIC30F6010A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V

dsPIC30F Motor Control 16-bit Digital Signal Controller

Please consider this device dsPIC30F6010A

Additional Features
Low voltage options: VDD Range: 2.5 - 5.5V

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010330
Product Name dsPIC30F6010
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7409AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details