Microchip Technology, Inc. PIC18F8490 en010318

Description
LCD PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet
Description
LCD PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F8490 - en010318 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F8490
en010318
PIC18F8490 en010318
LCD PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP

LCD PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products.

Additional Features

    CPU
    • Up to 10 MIPS Performance
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display
    nanoWatt Power Managed Modes
    • Run, Idle and SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Low Voltage Detection Module
    • Brown-out-Reset Module
    • Two Analog Comparators
    Other Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Two CCP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010318
Product Name PIC18F8490
Bits Other; 10-bit
Number 12
RAM 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7689AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers