Microchip Technology, Inc. PIC18F6620 en010311

Description
The PIC18F6620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F6622
Datasheet
Description
The PIC18F6620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F6622
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F6620 - en010311 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F6620
en010311
PIC18F6620 en010311
The PIC18F6620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F6622

The PIC18F6620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Please consider this device PIC18F6622

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010311
Product Name PIC18F6620
Bits Other; 10-bit
Number 12
RAM 3.84 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers