Win Source Part Number: 1032931-EMC2303-1-KP
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Fan Control
Interface: PWM
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: 12-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TCA6507RUER; MD1213K6-G; TPS65133DPDR; BQ27441DRZR-G1A; ST2S06A33PQR; MAX8890ETCDDD+EMC230
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: EMC2303-1-KP-DKR,EMC
Base Product Number: EMC2303
IC MOTOR DRIVER 3V-3.6V 12QFN Product overview: EMC2303-1-KP-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2303-1-KP-TR can be used for catalog matching and distributor lookup.
Fan speed controller,triple PWM,SMBus
Fan speed controller,triple PWM,SMBus
Fan speed controller,triple PWM,SMBus
IC MOTOR DRIVER 3V-3.6V 12QFN
IC MOTOR DRIVER 3V-3.6V 12QFN
Motor Driver PWM 12-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1032931-EMC2303-1-KP-TR | 744-EMC2303-1-KP-TR | 8032342 | 8032342P | EMC2303-1-KP-TR | EMC2303-1-KP-TR | EMC2303-1-KP-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 3V 3.6V Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| AC Input | 3 to 4 volts | ||||||
| DC Input | 3 to 4 volts | 4 volts | 4 volts | ||||
| PC-Based Bus | PWM |