Microchip Technology, Inc. EMC2112

Description
The EMC2112 is an SMBus, closed-loop, RPM-based fan driver with hardware (HW) thermal shutdown and reset controller. The EMC2112 offers a single High Side fan driver capable of sourcing up to 600mA from a 5V supply. The EMC2112 utilizes Beta Compensation (an implementation of the BJT or transistor model for thermal diodes) and Resistance Error Correction (REC) to accurately monitor up to three (3) external temperature zones. These features allow great accuracy for CPU substrate thermal diodes on multiple process geometries as well as with discrete diode-connected transistors. Both Beta Compensation and REC can be disabled on the EMC2112 to maintain accuracy when monitoring AMD thermal diodes. The EMC2112 provides a stand-alone HW thermal shutdown block. The HW thermal shutdown logic can be configured for a few common configurations based on the strapping level of the SHDN_SEL pin on the PCB. The HW thermal shutdown point can be set in 1°C increments by using a discrete resistor connected to the TRIP_SET pin. The EMC2112 also provides 5V supply 'power good' function with a threshold of 4.5V. This function is provided on the RESET# pin. Additional Features Features Closed-Loop RPM-Based Fan Controller 1% accuracy with external clock input 3% accuracy with internal clock Internal clock can be used as a source Aging fan detection Integrated Linear Fan Driver 600mA drive capability HW Thermal Shutdown (SYS_SHDN#) 1°C incremental set points for thermal shutdown Cannot be disabled by software Provides Reset Function (RESET#) On 5V Supply Up to Three (3) Remote Thermal Zones ±1°C accuracy (60°C to 100°C) 0.125°C resolution Designed to support 45nm, 65nm, and 90nm CPU Diodes using BJT and transistor model Eliminates temperature offset due to series resistance from PCB traces and thermal 'Diode' Operates From Single 3.0 - 3.6V Supply 5V supply for linear fan driver and reset generator SMBus 2.0 and I2C™ compatible User selectable SMBus address using pull-up resistor on ADDR_SEL pin Supports Block Read and Write functionality Available in 20-pin, 4x4 QFN RoHS Compliant package Applications Notebook Computers Desktop Computers Embedded Applications
Description
The EMC2112 is an SMBus, closed-loop, RPM-based fan driver with hardware (HW) thermal shutdown and reset controller. The EMC2112 offers a single High Side fan driver capable of sourcing up to 600mA from a 5V supply. The EMC2112 utilizes Beta Compensation (an implementation of the BJT or transistor model for thermal diodes) and Resistance Error Correction (REC) to accurately monitor up to three (3) external temperature zones. These features allow great accuracy for CPU substrate thermal diodes on multiple process geometries as well as with discrete diode-connected transistors. Both Beta Compensation and REC can be disabled on the EMC2112 to maintain accuracy when monitoring AMD thermal diodes. The EMC2112 provides a stand-alone HW thermal shutdown block. The HW thermal shutdown logic can be configured for a few common configurations based on the strapping level of the SHDN_SEL pin on the PCB. The HW thermal shutdown point can be set in 1°C increments by using a discrete resistor connected to the TRIP_SET pin. The EMC2112 also provides 5V supply 'power good' function with a threshold of 4.5V. This function is provided on the RESET# pin. Additional Features Features Closed-Loop RPM-Based Fan Controller 1% accuracy with external clock input 3% accuracy with internal clock Internal clock can be used as a source Aging fan detection Integrated Linear Fan Driver 600mA drive capability HW Thermal Shutdown (SYS_SHDN#) 1°C incremental set points for thermal shutdown Cannot be disabled by software Provides Reset Function (RESET#) On 5V Supply Up to Three (3) Remote Thermal Zones ±1°C accuracy (60°C to 100°C) 0.125°C resolution Designed to support 45nm, 65nm, and 90nm CPU Diodes using BJT and transistor model Eliminates temperature offset due to series resistance from PCB traces and thermal 'Diode' Operates From Single 3.0 - 3.6V Supply 5V supply for linear fan driver and reset generator SMBus 2.0 and I2C™ compatible User selectable SMBus address using pull-up resistor on ADDR_SEL pin Supports Block Read and Write functionality Available in 20-pin, 4x4 QFN RoHS Compliant package Applications Notebook Computers Desktop Computers Embedded Applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC2112 is an SMBus, closed-loop, RPM-based fan controller with hardware thermal shutdown and reset functionality, designed for thermal management in notebook computers, desktop computers, and embedded applications. It features a single high-side linear fan driver capable of sourcing 600mA from a 5V supply and operates from a 3.0V to 3.6V core supply. The device monitors up to three external temperature zones with ±1°C accuracy between 60°C and 100°C, using Beta Compensation and Resistance Error Correction for enhanced diode measurement precision. Thermal shutdown trip points are set in 1°C increments via an external resistor on the TRIP_SET pin and cannot be overridden by software. It includes a 5V power-good reset function with a 4.5V threshold and supports SMBus 2.0 and I²C interfaces with user-selectable addresses. The device is packaged in a 20-pin, 4mm × 4mm QFN package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The EMC2112 is an SMBus, closed-loop, RPM-based fan controller with hardware thermal shutdown and reset functionality, designed for thermal management in notebook computers, desktop computers, and embedded applications. It features a single high-side linear fan driver capable of sourcing 600mA from a 5V supply and operates from a 3.0V to 3.6V core supply. The device monitors up to three external temperature zones with ±1°C accuracy between 60°C and 100°C, using Beta Compensation and Resistance Error Correction for enhanced diode measurement precision. Thermal shutdown trip points are set in 1°C increments via an external resistor on the TRIP_SET pin and cannot be overridden by software. It includes a 5V power-good reset function with a 4.5V threshold and supports SMBus 2.0 and I²C interfaces with user-selectable addresses. The device is packaged in a 20-pin, 4mm × 4mm QFN package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - EMC2112 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC2112 is an SMBus, closed-loop, RPM-based fan driver with hardware (HW) thermal shutdown and reset controller. The EMC2112 offers a single High Side fan driver capable of sourcing up to 600mA from a 5V supply. The EMC2112 utilizes Beta Compensation (an implementation of the BJT or transistor model for thermal diodes) and Resistance Error Correction (REC) to accurately monitor up to three (3) external temperature zones. These features allow great accuracy for CPU substrate thermal diodes on multiple process geometries as well as with discrete diode-connected transistors. Both Beta Compensation and REC can be disabled on the EMC2112 to maintain accuracy when monitoring AMD thermal diodes. The EMC2112 provides a stand-alone HW thermal shutdown block. The HW thermal shutdown logic can be configured for a few common configurations based on the strapping level of the SHDN_SEL pin on the PCB. The HW thermal shutdown point can be set in 1°C increments by using a discrete resistor connected to the TRIP_SET pin. The EMC2112 also provides 5V supply 'power good' function with a threshold of 4.5V. This function is provided on the RESET# pin. Additional Features Features Closed-Loop RPM-Based Fan Controller 1% accuracy with external clock input 3% accuracy with internal clock Internal clock can be used as a source Aging fan detection Integrated Linear Fan Driver 600mA drive capability HW Thermal Shutdown (SYS_SHDN#) 1°C incremental set points for thermal shutdown Cannot be disabled by software Provides Reset Function (RESET#) On 5V Supply Up to Three (3) Remote Thermal Zones ±1°C accuracy (60°C to 100°C) 0.125°C resolution Designed to support 45nm, 65nm, and 90nm CPU Diodes using BJT and transistor model Eliminates temperature offset due to series resistance from PCB traces and thermal 'Diode' Operates From Single 3.0 - 3.6V Supply 5V supply for linear fan driver and reset generator SMBus 2.0 and I2C™ compatible User selectable SMBus address using pull-up resistor on ADDR_SEL pin Supports Block Read and Write functionality Available in 20-pin, 4x4 QFN RoHS Compliant package Applications Notebook Computers Desktop Computers Embedded Applications

The EMC2112 is an SMBus, closed-loop, RPM-based fan driver with hardware (HW) thermal shutdown and reset controller. The EMC2112 offers a single High Side fan driver capable of sourcing up to 600mA from a 5V supply.

The EMC2112 utilizes Beta Compensation (an implementation of the BJT or transistor model for thermal diodes) and Resistance Error Correction (REC) to accurately monitor up to three (3) external temperature zones. These features allow great accuracy for CPU substrate thermal diodes on multiple process geometries as well as with discrete diode-connected transistors. Both Beta Compensation and REC can be disabled on the EMC2112 to maintain accuracy when monitoring AMD thermal diodes.

The EMC2112 provides a stand-alone HW thermal shutdown block. The HW thermal shutdown logic can be configured for a few common configurations based on the strapping level of the SHDN_SEL pin on the PCB. The HW thermal shutdown point can be set in 1°C increments by using a discrete resistor connected to the TRIP_SET pin.

The EMC2112 also provides 5V supply 'power good' function with a threshold of 4.5V. This function is provided on the RESET# pin.

Additional Features

    Features
    • Closed-Loop RPM-Based Fan Controller
      • 1% accuracy with external clock input
      • 3% accuracy with internal clock
      • Internal clock can be used as a source
      • Aging fan detection
    • Integrated Linear Fan Driver
      • 600mA drive capability
    • HW Thermal Shutdown (SYS_SHDN#)
      • 1°C incremental set points for thermal shutdown
      • Cannot be disabled by software
    • Provides Reset Function (RESET#) On 5V Supply
    • Up to Three (3) Remote Thermal Zones
      • ±1°C accuracy (60°C to 100°C)
      • 0.125°C resolution
      • Designed to support 45nm, 65nm, and 90nm CPU Diodes using BJT and transistor model
      • Eliminates temperature offset due to series resistance from PCB traces and thermal 'Diode'
    • Operates From Single 3.0 - 3.6V Supply
      • 5V supply for linear fan driver and reset generator
    • SMBus 2.0 and I2C™ compatible
      • User selectable SMBus address using pull-up resistor on ADDR_SEL pin
      • Supports Block Read and Write functionality
    • Available in 20-pin, 4x4 QFN RoHS Compliant package
    Applications
    • Notebook Computers
    • Desktop Computers
    • Embedded Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC2112
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details
IGBT - 175186438 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers