The EMC2101 is an SMBus 2.0 compliant fan controller with integrated temperature monitoring for graphics processors and embedded applications. It features an external temperature channel with ±1°C accuracy and an internal channel with ±2°C accuracy, along with selectable PWM or DAC fan drive outputs. The device supports an eight-position look-up table for fan speed profiling and includes Resistance Error Correction for up to 100Ω trace resistance compensation. It operates from 3.3V with 5V-tolerant input buffers and offers auto-programming via an attached SMBus-compatible EEPROM. Available in an 8-pin MSOP package measuring 3mm × 3mm and an 8-pin SOIC package with 3.9mm body width, both are lead-free and RoHS compliant.
The EMC2101 is an SMBus 2.0 compliant, integrated fan control solution complete with two temperature monitors, one external and one internal. Each temperature channel has programmable high limits that can assert an interrupt.
The fan drive is selectable as a Pulse Width Modulator (PWM) or Linear (DAC) output. The fan control output, whether the PWM or DAC drive circuit, uses an eight position look-up table to allow the user to program the fan speed profile based on temperature. The DAC output ranges from 0V to VDD with up to 6 bit resolution while the PWM output has a range of 0% to 100% with up to 64 steps.
The EMC2101 has an option to automatically upload the contents of an attached SMBus compatible EEPROM for auto-programming upon power up.
Advanced thermal sensing enables reduced validation and characterization time as well as accurately operating with smaller-geometry processors. Resistance Error Correction (REC) automatically corrects the offset errors of board trace and device resistance, up to 100Ω. Automatic Beta Compensation allows the user the flexibility to design applications that include processor substrate transistors.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | EMC2101 |