Microchip Technology, Inc. EMC1824 4 channel 1.62V - 3.6V temp sensor EMC1824

Description
The EMC1824 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1824 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects against brown out. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1814 Additional Features Measures 4 temperatatures Local temperature accuracy of +/-1C max from -40C to 125C Remote temperature accuracy of +/-1C max on -20C to 125C Ta, -40C to 125C Tdiode Temperature Resolution 0.125C Configurable allert pins Operating voltage 1.62V to 3.6V Temperature range -40C to +125C Other Features Auto-Beta compensation Configurable Ideality Factor Resistance Error Correction Hottest diode compare Typical Applications Temperature Sensitive Storage Industrial Portable electronics Handheld gaming Computing Food Storage
Description
The EMC1824 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1824 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects against brown out. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1814 Additional Features Measures 4 temperatatures Local temperature accuracy of +/-1C max from -40C to 125C Remote temperature accuracy of +/-1C max on -20C to 125C Ta, -40C to 125C Tdiode Temperature Resolution 0.125C Configurable allert pins Operating voltage 1.62V to 3.6V Temperature range -40C to +125C Other Features Auto-Beta compensation Configurable Ideality Factor Resistance Error Correction Hottest diode compare Typical Applications Temperature Sensitive Storage Industrial Portable electronics Handheld gaming Computing Food Storage
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1824 is a multi-channel, low-voltage temperature sensor with up to four external temperature monitoring channels and one internal sensor, designed for precise thermal monitoring in computing, industrial, and portable electronics applications. It operates from 1.62V to 3.6V and supports I²C/SMBus communication. The device offers ±1°C maximum accuracy for internal and external temperature measurements across -40°C to +125°C, with 0.125°C resolution. It features Resistance Error Correction, automatic Beta Compensation, Rate of Change detection, and a resistor-programmable system shutdown function. The EMC1824 is available in a 10-lead 2.5 × 2.0 mm VDFN package with an exposed thermal pad. It supports anti-parallel diode configurations on one channel and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The EMC1824 is a multi-channel, low-voltage temperature sensor with up to four external temperature monitoring channels and one internal sensor, designed for precise thermal monitoring in computing, industrial, and portable electronics applications. It operates from 1.62V to 3.6V and supports I²C/SMBus communication. The device offers ±1°C maximum accuracy for internal and external temperature measurements across -40°C to +125°C, with 0.125°C resolution. It features Resistance Error Correction, automatic Beta Compensation, Rate of Change detection, and a resistor-programmable system shutdown function. The EMC1824 is available in a 10-lead 2.5 × 2.0 mm VDFN package with an exposed thermal pad. It supports anti-parallel diode configurations on one channel and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
EMC1824 4 channel 1.62V - 3.6V temp sensor - EMC1824 - Microchip Technology, Inc.
Chandler, AZ, United States
EMC1824 4 channel 1.62V - 3.6V temp sensor
EMC1824
EMC1824 4 channel 1.62V - 3.6V temp sensor EMC1824
The EMC1824 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1824 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects against brown out. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1814 Additional Features Measures 4 temperatatures Local temperature accuracy of +/-1C max from -40C to 125C Remote temperature accuracy of +/-1C max on -20C to 125C Ta, -40C to 125C Tdiode Temperature Resolution 0.125C Configurable allert pins Operating voltage 1.62V to 3.6V Temperature range -40C to +125C Other Features Auto-Beta compensation Configurable Ideality Factor Resistance Error Correction Hottest diode compare Typical Applications Temperature Sensitive Storage Industrial Portable electronics Handheld gaming Computing Food Storage

The EMC1824 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications.

The EMC1824 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature.

A resistor selectable shutdown protects against brown out. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

For product comparison, please consider: EMC1814

Additional Features

  • Measures 4 temperatatures
  • Local temperature accuracy of +/-1C max from -40C to 125C
  • Remote temperature accuracy of +/-1C max on -20C to 125C Ta, -40C to 125C Tdiode
  • Temperature Resolution 0.125C
  • Configurable allert pins
  • Operating voltage 1.62V to 3.6V
  • Temperature range -40C to +125C
  • Other Features
    • Auto-Beta compensation
    • Configurable Ideality Factor
    • Resistance Error Correction
    • Hottest diode compare
  • Typical Applications
    • Temperature Sensitive Storage
    • Industrial
    • Portable electronics
    • Handheld gaming
    • Computing
    • Food Storage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1824
Product Name EMC1824 4 channel 1.62V - 3.6V temp sensor
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details