Microchip Technology, Inc. EMC1823 3 channel 1.62V-3.6V temp sensor EMC1823

Description
The EMC1823 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1823 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects systems from brown out conditions. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1813 Additional Features 1.8V and 3.3V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 10-Lead 2.5x2.0 mm VDFN Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications
Datasheet
Description
The EMC1823 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1823 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects systems from brown out conditions. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1813 Additional Features 1.8V and 3.3V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 10-Lead 2.5x2.0 mm VDFN Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC1823 3 channel 1.62V-3.6V temp sensor - EMC1823 - Microchip Technology, Inc.
Chandler, AZ, United States
EMC1823 3 channel 1.62V-3.6V temp sensor
EMC1823
EMC1823 3 channel 1.62V-3.6V temp sensor EMC1823
The EMC1823 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1823 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. A resistor selectable shutdown protects systems from brown out conditions. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. For product comparison, please consider: EMC1813 Additional Features 1.8V and 3.3V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 10-Lead 2.5x2.0 mm VDFN Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications

The EMC1823 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications.

The EMC1823 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature.

A resistor selectable shutdown protects systems from brown out conditions. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

For product comparison, please consider: EMC1813

Additional Features

  • 1.8V and 3.3V Logic Levels, Compatible with EIA/JEDEC8-7 Standard
  • Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert
  • dT/dt Measurement
  • Programmable Duration and Gain
  • Limits on Rates with Alert
  • 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor
  • ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td
  • ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td
  • 0.125 Resolution
  • Resistance Error Correction for 100Ω
  • Automatic Beta Compensation with BJT/Transistor Model Support
  • Ideality Factor Configuration
  • Supports up to 2.2nF Diode Filter Capacitor
  • Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution
  • ±°1C Max Accuracy, -40°C to 125°C
  • 0.125 Resolution
  • 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options
  • Up to 400kHz Clock Rate
  • Support Both Byte and Block Operation
  • Contiguous Block for Read of All Temperatures
  • Programmable or Fixed Address Options
  • Frequency Hopping Technology Eliminates Noise Sensitivity (Patented)
  • ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator
  • SMBUs / I2C Compatible Interrupt
  • Configurable as Comparator
  • THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator
  • Acts as Interrupt or Comparator
  • Programmable temperature limits for ALERT# and THERM#
  • Register Compatible with EMC141X, EMC142X, and EMC118X
  • Operating Voltage:1.62V to 2.75V
  • Temperature Range: -40°C to +125°C
  • Available in 10-Lead 2.5x2.0 mm VDFN
  • Temperature Sensitive Storage
  • Portable Electronics
  • IOT for Low System Voltage
  • Handheld Gaming
  • Industrial
  • Computing
  • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1823
Product Name EMC1823 3 channel 1.62V-3.6V temp sensor
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 220709140 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details