Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1815T-AE/9R

Description
Win Source Part Number: 1381707-EMC1815T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 pcs Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1815 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381707-EMC1815T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 pcs Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1815 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1815T-AE/9R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1815T-AE/9R
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1815T-AE/9R
Win Source Part Number: 1381707-EMC1815T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 pcs Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1815 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381707-EMC1815T-AE/9R
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Features: One-Shot, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 3,000 pcs
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C
Voltage - Supply: 1.62V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN
Supplier Device Package: 10-VDFN (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1815
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
EMC1815T-AE/9R
Board Mount Temperature Sensors EMC1815T-AE/9R
Board Mount Temperature Sensors 1.8V 5chnl temp snsr I2C 2alert addrssbl

Board Mount Temperature Sensors 1.8V 5chnl temp snsr I2C 2alert addrssbl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number EMC1815T-AE/9R EMC1815T-AE/9R
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Probe Configuration Surface
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
 - 255550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Basic Element Used Thermocouple
Probe Configuration Curved Probe; Surface
View Details