Microchip Technology, Inc. EMC1704-1

Description
The EMC1704 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. It also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1704 contains additional bidirectional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1704 includes up to three (3) external diode channels and an internal temperature sensor for temperature measurement. The temperature measurement includes advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm and 65nm processors), and automatic diode type detection. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1704-2 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Up to three external temperature monitors 1°C accuracy (20°C < TDIODE < 110°C) with 0.125°C resolution Ideality factor setting Support for 45nm and 65nm CPU diodes requiring the BJT/transistor model with beta compensation Determines external diode type and optimal settings Resistance Error Correction Anti-parallel diode support for additional diode options Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write General Purpose I/O Available in a RoHS Compliant Package: 14-pin SOIC (EMC1704-1) or 16-pin 4mm x 4mm QFN (EMC1704-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet
Description
The EMC1704 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. It also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1704 contains additional bidirectional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1704 includes up to three (3) external diode channels and an internal temperature sensor for temperature measurement. The temperature measurement includes advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm and 65nm processors), and automatic diode type detection. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1704-2 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Up to three external temperature monitors 1°C accuracy (20°C < TDIODE < 110°C) with 0.125°C resolution Ideality factor setting Support for 45nm and 65nm CPU diodes requiring the BJT/transistor model with beta compensation Determines external diode type and optimal settings Resistance Error Correction Anti-parallel diode support for additional diode options Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write General Purpose I/O Available in a RoHS Compliant Package: 14-pin SOIC (EMC1704-1) or 16-pin 4mm x 4mm QFN (EMC1704-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC1704-1 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1704 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. It also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1704 contains additional bidirectional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1704 includes up to three (3) external diode channels and an internal temperature sensor for temperature measurement. The temperature measurement includes advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm and 65nm processors), and automatic diode type detection. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1704-2 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Up to three external temperature monitors 1°C accuracy (20°C < TDIODE < 110°C) with 0.125°C resolution Ideality factor setting Support for 45nm and 65nm CPU diodes requiring the BJT/transistor model with beta compensation Determines external diode type and optimal settings Resistance Error Correction Anti-parallel diode support for additional diode options Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write General Purpose I/O Available in a RoHS Compliant Package: 14-pin SOIC (EMC1704-1) or 16-pin 4mm x 4mm QFN (EMC1704-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications

The EMC1704 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. It also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1704 contains additional bidirectional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1704 includes up to three (3) external diode channels and an internal temperature sensor for temperature measurement.

The temperature measurement includes advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm and 65nm processors), and automatic diode type detection.

Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted.

Additional Features

    Features
    • High-side current sensor
      • Bi-directional current measurement
      • Measures bus voltage
      • 1% current measurement accuracy
      • Integrated over 82ms to 2.6sec with 11-bit resolution
      • 3V to 24V voltage bus voltage range
    • Calculates proportional power
    • Independent hardware set instantaneous current peak detector (EMC1704-2 only)
      • Software controls to program time duration and magnitude threshold
    • Power supply options
      • Bus or separately powered for low voltage operation
    • Wide temperature operating range: -40°C to +85°C
    • Up to three external temperature monitors
      • 1°C accuracy (20°C < TDIODE < 110°C) with 0.125°C resolution
      • Ideality factor setting
      • Support for 45nm and 65nm CPU diodes requiring the BJT/transistor model with beta compensation
      • Determines external diode type and optimal settings
      • Resistance Error Correction
      • Anti-parallel diode support for additional diode options
    • Internal temperature monitor
      • ±1°C accuracy (-5°C < TA < 85°C)
    • ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting
    • I2C/SMBus 2.0 interface
      • Pin-selectable SMBus Address
      • Block Read and Write
    • General Purpose I/O
    • Available in a RoHS Compliant Package: 14-pin SOIC (EMC1704-1) or 16-pin 4mm x 4mm QFN (EMC1704-2)
    Applications
    • Notebook and Desktop Computers
    • Industrial
    • Power Management Systems
    • Embedded Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number EMC1704-1
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Fast Current Remote Probe w PCT, 4 CH - 1-P212I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details