Microchip Technology, Inc. EMC1701-2

Description
The EMC1701 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The EMC1701 also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1701 contains additional bi-directional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1701 includes an internal diode channel for ambient temperature measurement. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1701-1 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write Available in a 12-pin 4mm x 4mm QFN RoHS Compliant Package (EMC1701-1) Available in a 10-pin MSOP RoHS Compliant Package (EMC1701-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet
Description
The EMC1701 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The EMC1701 also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1701 contains additional bi-directional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1701 includes an internal diode channel for ambient temperature measurement. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1701-1 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write Available in a 12-pin 4mm x 4mm QFN RoHS Compliant Package (EMC1701-1) Available in a 10-pin MSOP RoHS Compliant Package (EMC1701-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC1701-2 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1701 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The EMC1701 also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1701 contains additional bi-directional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1701 includes an internal diode channel for ambient temperature measurement. Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted. Additional Features Features High-side current sensor Bi-directional current measurement Measures bus voltage 1% current measurement accuracy Integrated over 82ms to 2.6sec with 11-bit resolution 3V to 24V voltage bus voltage range Calculates proportional power Independent hardware set instantaneous current peak detector (EMC1701-1 only) Software controls to program time duration and magnitude threshold Power supply options Bus or separately powered for low voltage operation Wide temperature operating range: -40°C to +85°C Internal temperature monitor ±1°C accuracy (-5°C < TA < 85°C) ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting I2C/SMBus 2.0 interface Pin-selectable SMBus Address Block Read and Write Available in a 12-pin 4mm x 4mm QFN RoHS Compliant Package (EMC1701-1) Available in a 10-pin MSOP RoHS Compliant Package (EMC1701-2) Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications

The EMC1701 is a combination high-side current sensing device with precision temperature measurement. It measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The EMC1701 also measures the bus voltage and uses these measured values to present a proportional power calculation. The EMC1701 contains additional bi-directional peak detection circuitry to flag instantaneous current spikes with programmable time duration and magnitude threshold. Finally, the EMC1701 includes an internal diode channel for ambient temperature measurement.

Both current sensing and temperature monitoring include two tiers of protection: one that can be masked and causes the ALERT# pin to be asserted, and the other that cannot be masked and causes the THERM# pin to be asserted.

Additional Features

    Features
    • High-side current sensor
      • Bi-directional current measurement
      • Measures bus voltage
      • 1% current measurement accuracy
      • Integrated over 82ms to 2.6sec with 11-bit resolution
      • 3V to 24V voltage bus voltage range
    • Calculates proportional power
    • Independent hardware set instantaneous current peak detector (EMC1701-1 only)
      • Software controls to program time duration and magnitude threshold
    • Power supply options
      • Bus or separately powered for low voltage operation
    • Wide temperature operating range: -40°C to +85°C
    • Internal temperature monitor
      • ±1°C accuracy (-5°C < TA < 85°C)
    • ALERT# and THERM# outputs for temperature, voltage, and out-of-current limit reporting
    • I2C/SMBus 2.0 interface
      • Pin-selectable SMBus Address
      • Block Read and Write
    • Available in a 12-pin 4mm x 4mm QFN RoHS Compliant Package (EMC1701-1)
    • Available in a 10-pin MSOP RoHS Compliant Package (EMC1701-2)
    Applications
    • Notebook and Desktop Computers
    • Industrial
    • Power Management Systems
    • Embedded Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number EMC1701-2
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details