Microchip Technology, Inc. EMC1438

Description
The EMC1438 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1438 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support advanced CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy Report Hottest temperature of many SMBus Block Read / Write 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications
Description
The EMC1438 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1438 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support advanced CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy Report Hottest temperature of many SMBus Block Read / Write 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1438 is a high-accuracy SMBus temperature sensor for monitoring up to eight temperature channels, including one internal and up to seven external diodes. It provides ±1°C accuracy for external diode temperatures between 40°C and 110°C and ±0.25°C accuracy for the internal diode between 0°C and 100°C, with 0.125°C resolution. The device features Resistance Error Correction for up to 100 Ω series resistance, Beta Compensation for BJT diode models, and automatic diode type detection. It includes hardware-controlled standby mode activated by a dedicated STANDBY pin, reducing quiescent current to 200 μA, and outputs ALERT and THERM signals for threshold alerts. The THERM output is non-maskable and triggers based on programmable limits. The EMC1438 supports SMBus 2.0 with block read and write protocols, a pin-selectable address via ADDR_SEL, and operates from a 3.3V supply. It is housed in a 16-pin, 4mm × 4mm QFN lead-free RoHS-compliant package.

Datasheet Summary
Powered by GS/AI

The EMC1438 is a high-accuracy SMBus temperature sensor for monitoring up to eight temperature channels, including one internal and up to seven external diodes. It provides ±1°C accuracy for external diode temperatures between 40°C and 110°C and ±0.25°C accuracy for the internal diode between 0°C and 100°C, with 0.125°C resolution. The device features Resistance Error Correction for up to 100 Ω series resistance, Beta Compensation for BJT diode models, and automatic diode type detection. It includes hardware-controlled standby mode activated by a dedicated STANDBY pin, reducing quiescent current to 200 μA, and outputs ALERT and THERM signals for threshold alerts. The THERM output is non-maskable and triggers based on programmable limits. The EMC1438 supports SMBus 2.0 with block read and write protocols, a pin-selectable address via ADDR_SEL, and operates from a 3.3V supply. It is housed in a 16-pin, 4mm × 4mm QFN lead-free RoHS-compliant package.

Suppliers

Company
Product
Description
Supplier Links
 - EMC1438 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1438 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1438 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support advanced CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy Report Hottest temperature of many SMBus Block Read / Write 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1438 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

Additionally, the EMC1438 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus.

Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal).

Additional Features

    Features
    • Hardware Thermal Shutdown
      • triggers dedicated SYS_SHDN# pin
      • hardware configured range 65°C to 127°C in 1°C steps
      • cannot be disabled or modified by software
    • Designed to support advanced CPU diodes
    • Supports diodes requiring the BJT or transistor model
    • Resistance Error Correction (up to 100 Ohms)
    • Up to seven External Temperature Monitors
      • ±1°C Accuracy (60°C < TDIODE < 100°C)
      • 0.125°C Resolution
      • Supports up to 2.2nF filter capacitor
      • Anti-parallel diodes for extra diode support and compact design
    • Internal Temperature Monitor
      • ±2°C accuracy
    • Report Hottest temperature of many
    • SMBus Block Read / Write
    • 3.3V Supply Voltage
    • Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package
    • Programmable temperature limits for ALERT#
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1438
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-92; To-92
View Details
IGBT Module - 436280 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers