Microchip Technology, Inc. EMC1428

Description
The EMC1428 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1428 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support 45nm, 65nm, and 90nm CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Description
The EMC1428 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1428 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support 45nm, 65nm, and 90nm CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC1428 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1428 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1428 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal). Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN# pin hardware configured range 65°C to 127°C in 1°C steps cannot be disabled or modified by software Designed to support 45nm, 65nm, and 90nm CPU diodes Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to seven External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package Programmable temperature limits for ALERT# Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1428 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

Additionally, the EMC1428 provides a hardware programmable system shutdown feature that is programmed at part power-up via a single TRIP_SET voltage channel that cannot be masked or corrupted through the SMBus.

Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1428 monitors up to eight temperature channels (up to seven external and one internal).

Additional Features

    Features
    • Hardware Thermal Shutdown
      • triggers dedicated SYS_SHDN# pin
      • hardware configured range 65°C to 127°C in 1°C steps
      • cannot be disabled or modified by software
    • Designed to support 45nm, 65nm, and 90nm CPU diodes
    • Supports diodes requiring the BJT or transistor model
    • Resistance Error Correction (up to 100 Ohms)
    • Up to seven External Temperature Monitors
      • ±1°C Accuracy (60°C < TDIODE < 100°C)
      • 0.125°C Resolution
      • Supports up to 2.2nF filter capacitor
      • Anti-parallel diodes for extra diode support and compact design
    • Internal Temperature Monitor
      • ±2°C accuracy
    • 3.3V Supply Voltage
    • Available in a 16 pin 4mm x 4mm QFN RoHs Compliant package
    • Programmable temperature limits for ALERT#
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1428
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Sop
View Details