Microchip Technology, Inc. EMC1422

Description
The EMC1422 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1422 provides a hardware programmable system shutdown feature that is programmed at part power-up via two pull-up resistor values and that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1422 monitors two temperature channels (one external and one internal). Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN pin hardware configured range 77°C to 112°C in 1°C steps cannot be disabled or modified by software Support for diodes requiring the BJT/transistor model Designed to support 45nm processors Support for 90nm and 65nm CPU diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Programmable temperature limits for ALERT# Small 8-pin MSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Description
The EMC1422 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1422 provides a hardware programmable system shutdown feature that is programmed at part power-up via two pull-up resistor values and that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1422 monitors two temperature channels (one external and one internal). Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN pin hardware configured range 77°C to 112°C in 1°C steps cannot be disabled or modified by software Support for diodes requiring the BJT/transistor model Designed to support 45nm processors Support for 90nm and 65nm CPU diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Programmable temperature limits for ALERT# Small 8-pin MSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC1422 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1422 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Additionally, the EMC1422 provides a hardware programmable system shutdown feature that is programmed at part power-up via two pull-up resistor values and that cannot be masked or corrupted through the SMBus. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1422 monitors two temperature channels (one external and one internal). Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Hardware Thermal Shutdown triggers dedicated SYS_SHDN pin hardware configured range 77°C to 112°C in 1°C steps cannot be disabled or modified by software Support for diodes requiring the BJT/transistor model Designed to support 45nm processors Support for 90nm and 65nm CPU diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Programmable temperature limits for ALERT# Small 8-pin MSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1422 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

Additionally, the EMC1422 provides a hardware programmable system shutdown feature that is programmed at part power-up via two pull-up resistor values and that cannot be masked or corrupted through the SMBus.

Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1422 monitors two temperature channels (one external and one internal).

Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

Additional Features

    Features
    • Hardware Thermal Shutdown
      • triggers dedicated SYS_SHDN pin
      • hardware configured range 77°C to 112°C in 1°C steps
      • cannot be disabled or modified by software
    • Support for diodes requiring the BJT/transistor model
    • Designed to support 45nm processors
    • Support for 90nm and 65nm CPU diodes
    • Pin compatible with ADM1032, MAX6649, and LM99
    • Automatically determines external diode type and optimal settings
    • Resistance Error Correction
    • External Temperature Monitors
      • ±1°C Accuracy (60°C < TDIODE < 100°C)
      • 0.125°C resolution
      • Supports up to 2.2nF diode filter capacitor
    • Internal Temperature Monitor
      • ±2°C accuracy
    • 3.3V Supply Voltage
    • Programmable temperature limits for ALERT#
    • Small 8-pin MSOP RoHS Compliant package
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1422
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 36313001 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MOSFETs - 1219615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-92; To-92
View Details