Microchip Technology, Inc. Moisture Sensors, Humidity - EMC1414-A-AIA-TR EMC1414-A-AIA-TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057191-EMC1414-A-AI A-TR Packaging: Cut Tape Mounting: SMD (SMT) Output Type: Analog, Digital Number of Pins: 10 Categories: Moisture Sensors,Humidity Case / Package: DFN Alternative Parts (Cross-Reference): MMA7660FCR1; MMA7660FCT; MMA8653FCR1; MMA8652FCR1; MAG3110FCR1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 1.12 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057191-EMC1414-A-AI A-TR Packaging: Cut Tape Mounting: SMD (SMT) Output Type: Analog, Digital Number of Pins: 10 Categories: Moisture Sensors,Humidity Case / Package: DFN Alternative Parts (Cross-Reference): MMA7660FCR1; MMA7660FCT; MMA8653FCR1; MMA8652FCR1; MAG3110FCR1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 1.12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - EMC1414-A-AIA-TR - 1057191-EMC1414-A-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - EMC1414-A-AIA-TR
1057191-EMC1414-A-AIA-TR
Moisture Sensors, Humidity - EMC1414-A-AIA-TR 1057191-EMC1414-A-AIA-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057191-EMC1414-A-AI A-TR Packaging: Cut Tape Mounting: SMD (SMT) Output Type: Analog, Digital Number of Pins: 10 Categories: Moisture Sensors,Humidity Case / Package: DFN Alternative Parts (Cross-Reference): MMA7660FCR1; MMA7660FCT; MMA8653FCR1; MMA8652FCR1; MAG3110FCR1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 1.12 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057191-EMC1414-A-AIA-TR
Packaging: Cut Tape
Mounting: SMD (SMT)
Output Type: Analog, Digital
Number of Pins: 10
Categories: Moisture Sensors,Humidity
Case / Package: DFN
Alternative Parts (Cross-Reference): MMA7660FCR1; MMA7660FCT; MMA8653FCR1; MMA8652FCR1; MAG3110FCR1;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 1.12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1057191-EMC1414-A-AIA-TR
Product Name Moisture Sensors, Humidity - EMC1414-A-AIA-TR
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP845E031R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details