Microchip Technology, Inc. EMC1412

Description
The EMC1412 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1412 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 3mm TDFN RoHS compliant package Available in small 8-pin MSOP RoHS compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Description
The EMC1412 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1412 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 3mm TDFN RoHS compliant package Available in small 8-pin MSOP RoHS compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1412 is a two-channel SMBus temperature sensor with ±1°C accuracy for both internal and external diode measurements, supporting 0.125°C resolution. It features Resistance Error Correction for up to 100 Ω of series resistance and automatic Beta Compensation to accommodate CPU thermal diodes with variable beta. The device operates from a 3.3 V supply and offers programmable temperature limits for ALERT and THERM outputs. It is available in an 8-pin 2mm × 3mm TDFN package and an 8-pin MSOP package, both RoHS compliant. The THERM pin provides a non-maskable critical temperature alarm, while the ALERT pin can operate in interrupt or comparator mode. It supports configurable SMBus addresses and includes digital filtering for the external diode channel.

Datasheet Summary
Powered by GS/AI

The EMC1412 is a two-channel SMBus temperature sensor with ±1°C accuracy for both internal and external diode measurements, supporting 0.125°C resolution. It features Resistance Error Correction for up to 100 Ω of series resistance and automatic Beta Compensation to accommodate CPU thermal diodes with variable beta. The device operates from a 3.3 V supply and offers programmable temperature limits for ALERT and THERM outputs. It is available in an 8-pin 2mm × 3mm TDFN package and an 8-pin MSOP package, both RoHS compliant. The THERM pin provides a non-maskable critical temperature alarm, while the ALERT pin can operate in interrupt or comparator mode. It supports configurable SMBus addresses and includes digital filtering for the external diode channel.

Suppliers

Company
Product
Description
Supplier Links
 - EMC1412 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1412 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1412 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Pin compatible with ADM1032, MAX6649, and LM99 Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 3mm TDFN RoHS compliant package Available in small 8-pin MSOP RoHS compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1412 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

The EMC1412 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures.

Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

Additional Features

    Features
    • Programmable SMBus Address
    • Support for diodes requiring the BJT/transistor model
      • supports 45nm, 65nm, and 90nm CPU thermal diodes
    • Pin compatible with ADM1032, MAX6649, and LM99
    • Automatically determines external diode type and optimal settings
    • Resistance Error Correction
    • External Temperature Monitors
      • ±1°C Accuracy (20°C < TDIODE < 110°C)
      • 0.125°C resolution
      • Supports up to 2.2nF diode filter capacitor
    • Internal Temperature Monitor
      • ±1°C accuracy
      • 0.125°C resolution
    • 3.3V Supply Voltage
    • Programmable temperature limits for ALERT# and THERM#
    • Available in small 8-pin 2mm x 3mm TDFN RoHS compliant package
    • Available in small 8-pin MSOP RoHS compliant package
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1412
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers