The EMC1402 is a System Management Bus (SMBus) temperature sensor with ±1°C accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature, monitoring two channels. It features Resistance Error Correction and Beta Compensation to support 45nm, 65nm, and 90nm CPU thermal diodes, with automatic diode type detection. The device operates from a 3.3V supply and includes programmable ALERT and THERM temperature limits. It is housed in an 8-pin MSOP package measuring 3mm × 3mm, and is lead-free and RoHS compliant. It is pin compatible with ADM1032, MAX6649, and LM99.
The EMC1402 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.
Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1402 monitors two temperature channels (one external and one internal).
Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | EMC1402 |