Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1184-A-AIA-TR

Description
Win Source Part Number: 1342893-EMC1184-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1184
Request a Quote Datasheet
Description
Win Source Part Number: 1342893-EMC1184-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1184-A-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1184-A-AIA-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1184-A-AIA-TR
Win Source Part Number: 1342893-EMC1184-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1184

Win Source Part Number: 1342893-EMC1184-A-AIA-TR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 4,000
Output Type: SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1184

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
EMC1184-A-AIA-TR
Board Mount Temperature Sensors EMC1184-A-AIA-TR
Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number EMC1184-A-AIA-TR EMC1184-A-AIA-TR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details