Microchip Technology, Inc. EMC1046

Description
The EMC1046/EMC1047 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Description
The EMC1046/EMC1047 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1046 is a System Management Bus (SMBus) temperature sensor designed to monitor up to five external diodes and one internal diode with ±1°C accuracy for external diodes and ±2°C accuracy for the internal diode. It features Resistance Error Correction for up to 100 Ω of series resistance, Beta Compensation for BJT or transistor model diodes, and 0.125°C resolution. The device operates from a 3.3 V supply and supports up to a 2.2 nF filter capacitor. It is housed in a 10-pin TSSOP package and is lead-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The EMC1046 is a System Management Bus (SMBus) temperature sensor designed to monitor up to five external diodes and one internal diode with ±1°C accuracy for external diodes and ±2°C accuracy for the internal diode. It features Resistance Error Correction for up to 100 Ω of series resistance, Beta Compensation for BJT or transistor model diodes, and 0.125°C resolution. The device operates from a 3.3 V supply and supports up to a 2.2 nF filter capacitor. It is housed in a 10-pin TSSOP package and is lead-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - EMC1046 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1046/EMC1047 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1046/EMC1047 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal).

Additional Features

    • Supports diodes requiring the BJT or transistor model
    • Resistance Error Correction (up to 100 Ohms)
    • Up to six External Temperature Monitors
      • ±1°C Accuracy (60°C < TDIODE < 100°C)
      • 0.125°C Resolution
      • Supports up to 2.2nF filter capacitor
      • Anti-parallel diodes for extra diode support and compact design
    • Internal Temperature Monitor
      • ±2°C accuracy
    • 3.3V Supply Voltage
    • Available in 10 pin TSSOP RoHS Compliant package
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1046
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
Hard To Find - 2SK3590-01 - 1127647-2SK3590-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
2 suppliers