Microchip Technology, Inc. 5V Memory IC and Storage Component EDI88512CA-35CB

Description
SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CDIP Product overview: EDI88512CA-35CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-35CB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CDIP Product overview: EDI88512CA-35CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-35CB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-EDI88512CA-35CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88512CA-35CB
5V Memory IC and Storage Component 774-EDI88512CA-35CB
SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CDIP Product overview: EDI88512CA-35CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-35CB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CDIP Product overview: EDI88512CA-35CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-35CB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - EDI88512CA-35CB - 1219933-EDI88512CA-35CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88512CA-35CB
1219933-EDI88512CA-35CB
Memory - RAM - EDI88512CA-35CB 1219933-EDI88512CA-35CB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219933-EDI88512CA-3 5CB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): EDI88512CA35CB; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 19 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219933-EDI88512CA-35CB
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 4 Mb
Number of Pins: 32
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): EDI88512CA35CB;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EDI88512CA-35CB 1219933-EDI88512CA-35CB
Product Name 5V Memory IC and Storage Component Memory - RAM - EDI88512CA-35CB
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 4000 kbits 4000 kbits
Address Bus Width 19 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers