Microchip Technology, Inc. 5V Memory IC and Storage Component EDI88512CA-20CB

Description
SRAM Chip Async Single 5V 4M-Bit 512K x 8 20ns 32-Pin CDIP Product overview: EDI88512CA-20CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-20CB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 4M-Bit 512K x 8 20ns 32-Pin CDIP Product overview: EDI88512CA-20CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-20CB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-EDI88512CA-20CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88512CA-20CB
5V Memory IC and Storage Component 774-EDI88512CA-20CB
SRAM Chip Async Single 5V 4M-Bit 512K x 8 20ns 32-Pin CDIP Product overview: EDI88512CA-20CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-20CB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 4M-Bit 512K x 8 20ns 32-Pin CDIP Product overview: EDI88512CA-20CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88512CA-20CB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - EDI88512CA-20CB - 1056839-EDI88512CA-20CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88512CA-20CB
1056839-EDI88512CA-20CB
Memory - RAM - EDI88512CA-20CB 1056839-EDI88512CA-20CB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056839-EDI88512CA-2 0CB Packaging: Bulk Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): EDI88512CA-20CBEDI88 512CA20CB; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 19 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056839-EDI88512CA-20CB
Packaging: Bulk
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 4 Mb
Number of Pins: 32
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): EDI88512CA-20CBEDI88512CA20CB;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EDI88512CA-20CB 1056839-EDI88512CA-20CB
Product Name 5V Memory IC and Storage Component Memory - RAM - EDI88512CA-20CB
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 4000 kbits 4000 kbits
Address Bus Width 19 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details