Microchip Technology, Inc. Memory - RAM - EDI88130CS25FB EDI88130CS25FB

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056838-EDI88130CS25 FB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056838-EDI88130CS25 FB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - EDI88130CS25FB - 1056838-EDI88130CS25FB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88130CS25FB
1056838-EDI88130CS25FB
Memory - RAM - EDI88130CS25FB 1056838-EDI88130CS25FB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056838-EDI88130CS25 FB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056838-EDI88130CS25FB
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Address Bus Width: 17 b

Buy Now
5V Memory IC and Storage Component - 774-EDI88130CS25FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88130CS25FB
5V Memory IC and Storage Component 774-EDI88130CS25FB
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin FPAK Product overview: EDI88130CS25FB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88130CS25FB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin FPAK Product overview: EDI88130CS25FB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88130CS25FB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1056838-EDI88130CS25FB 774-EDI88130CS25FB
Product Name Memory - RAM - EDI88130CS25FB 5V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Pins 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B256LA-SZ45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details