Microchip Technology, Inc. Memory - RAM - EDI88128LPS45TB EDI88128LPS45TB

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020199-EDI88128LPS4 5TB Packaging: Bulk Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020199-EDI88128LPS4 5TB Packaging: Bulk Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - EDI88128LPS45TB - 1020199-EDI88128LPS45TB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88128LPS45TB
1020199-EDI88128LPS45TB
Memory - RAM - EDI88128LPS45TB 1020199-EDI88128LPS45TB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020199-EDI88128LPS4 5TB Packaging: Bulk Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020199-EDI88128LPS45TB
Packaging: Bulk
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Address Bus Width: 17 b

Buy Now
5V Memory IC and Storage Component - 774-EDI88128LPS45TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88128LPS45TB
5V Memory IC and Storage Component 774-EDI88128LPS45TB
SRAM Chip Async Single 5V 1M-Bit 128K x 8 45ns 32-Pin CDIP Product overview: EDI88128LPS45TB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS45TB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 128K x 8 45ns 32-Pin CDIP Product overview: EDI88128LPS45TB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS45TB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1020199-EDI88128LPS45TB 774-EDI88128LPS45TB
Product Name Memory - RAM - EDI88128LPS45TB 5V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Package Type DIP; CDIP Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details