Microchip Technology, Inc. 5V Memory IC and Storage Component EDI88128LPS25LB

Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC Product overview: EDI88128LPS25LB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS25LB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC Product overview: EDI88128LPS25LB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS25LB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-EDI88128LPS25LB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88128LPS25LB
5V Memory IC and Storage Component 774-EDI88128LPS25LB
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC Product overview: EDI88128LPS25LB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS25LB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC Product overview: EDI88128LPS25LB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128LPS25LB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - EDI88128LPS25LB - 1056837-EDI88128LPS25LB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88128LPS25LB
1056837-EDI88128LPS25LB
Memory - RAM - EDI88128LPS25LB 1056837-EDI88128LPS25LB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056837-EDI88128LPS2 5LB Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 25 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: CLCC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 200 mA Address Bus Width: 17 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056837-EDI88128LPS25LB
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 25 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Case / Package: CLCC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 200 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EDI88128LPS25LB 1056837-EDI88128LPS25LB
Product Name 5V Memory IC and Storage Component Memory - RAM - EDI88128LPS25LB
Memory Category SRAM Chip SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Number of Words 128000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 448-CY14B101LA-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers