Microchip Technology, Inc. 5V Memory IC and Storage Component EDI88128CS25CB

Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin SBCDIP Product overview: EDI88128CS25CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128CS25CB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin SBCDIP Product overview: EDI88128CS25CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128CS25CB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-EDI88128CS25CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-EDI88128CS25CB
5V Memory IC and Storage Component 774-EDI88128CS25CB
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin SBCDIP Product overview: EDI88128CS25CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128CS25CB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin SBCDIP Product overview: EDI88128CS25CB from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDI88128CS25CB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - EDI88128CS25CB - 1019664-EDI88128CS25CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88128CS25CB
1019664-EDI88128CS25CB
Memory - RAM - EDI88128CS25CB 1019664-EDI88128CS25CB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019664-EDI88128CS25 CB Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Address Bus Width: 17 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019664-EDI88128CS25CB
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EDI88128CS25CB 1019664-EDI88128CS25CB
Product Name 5V Memory IC and Storage Component Memory - RAM - EDI88128CS25CB
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - CY14B104NA-BA45XE - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-TFBGA-48
View Details
5 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27LS03/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details