Microchip Technology, Inc. Interface - Interface - Specialized - ECE1088-DZK ECE1088-DZK

Description
Manufacturer: Microchip Technology Win Source Part Number: 051044-ECE1088-DZK Packaging: Tray Applications: GPIO Expansion Device Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051044-ECE1088-DZK Packaging: Tray Applications: GPIO Expansion Device Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ECE1088-DZK - 051044-ECE1088-DZK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ECE1088-DZK
051044-ECE1088-DZK
Interface - Interface - Specialized - ECE1088-DZK 051044-ECE1088-DZK
Manufacturer: Microchip Technology Win Source Part Number: 051044-ECE1088-DZK Packaging: Tray Applications: GPIO Expansion Device Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051044-ECE1088-DZK
Packaging: Tray
Applications: GPIO Expansion Device
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - ECE1088-DZK - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ECE1088-DZK
Interface - Specialized ECE1088-DZK
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
ECE1088-DZK
Interface - I/O Expanders ECE1088-DZK
Interface - I/O Expanders GPIO EXPANSION SMbus

Interface - I/O Expanders GPIO EXPANSION SMbus

Buy Now
Specialized - ECE1088-DZK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ECE1088-DZK
Specialized ECE1088-DZK
GPIO Expansion Device Interface 28-QFN (5x5)

GPIO Expansion Device Interface 28-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ECE1088-DZK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ECE1088-DZK
Integrated Circuits (ICs) - Interface - Specialized ECE1088-DZK
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 051044-ECE1088-DZK ECE1088-DZK ECE1088-DZK ECE1088-DZK ECE1088-DZK
Product Name Interface - Interface - Specialized - ECE1088-DZK Interface - Specialized Interface - I/O Expanders Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2435-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details