ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Win Source Part Number: 977415-DT100104
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Note: Previous versions of the board used ATECC608A devices
Standard Package: 1
Function: Security
Contents: Board(s)
Utilized IC / Part: ATECC608B
Platform: mikroBUS™ Click™
ECCN: 5A002A1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 150-DT100104
Base Product Number: DT100104
Interconnect System: mikroBUS Click
ATECC608B TRUST PLATFORM KIT
DEV BOARD, CRYPTOAUTH TRUST PLATFORM; For Use With:Microchip CryptoAuth Trust Platform & Other Development Platforms; Product Range:-; Kit Contents:Trust Development Board ATECC608B; Silicon Core Number:ATECC608B RoHS Compliant: Yes
Bluetooth / 802.15.1 Development Tools ATECC608a Trust Platform kit
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 150-DT100104-ND | 977415-DT100104 | DT100104 | 38AH5469 | DT100104 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Dev Board, Cryptoauth Trust Platform; For Use With Microchip | Bluetooth / 802.15.1 Development Tools |
| Supported System | Security | Security |