Microchip Technology, Inc. Dsc, 16Bit, Dspic33, 40Mips, Qfn-44; Product Range Microchip DSPIC33FJ64MC804-E/ML

Description
DSC, 16BIT, DSPIC33, 40MIPS, QFN-44; Product Range:DSPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, DSPIC33, 40MIPS, QFN-44; Product Range:DSPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, Dspic33, 40Mips, Qfn-44; Product Range Microchip - 57AC1838 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, Dspic33, 40Mips, Qfn-44; Product Range Microchip
57AC1838
Dsc, 16Bit, Dspic33, 40Mips, Qfn-44; Product Range Microchip 57AC1838
DSC, 16BIT, DSPIC33, 40MIPS, QFN-44; Product Range:DSPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of RoHS Compliant: Yes

DSC, 16BIT, DSPIC33, 40MIPS, QFN-44; Product Range:DSPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57AC1838
Product Name Dsc, 16Bit, Dspic33, 40Mips, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details