Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33FJ64MC802T-I/SO

Description
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip - 39M8248 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip
39M8248
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip 39M8248
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8248
Product Name Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2580779P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details