Microchip Technology, Inc. Dsc, 20Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip DSPIC33FJ64MC802-H/MM

Description
DSC, 20MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip - 52R9714 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
52R9714
Dsc, 20Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip 52R9714
DSC, 20MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9714
Product Name Dsc, 20Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Power Supply Controllers, Monitors - AUIRS1170STR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - 863-1378-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
3 suppliers