Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip DSPIC33FJ64MC710A-I/PF

Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip - 45P4712 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
45P4712
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip 45P4712
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4712
Product Name Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details
 - 74AHCT125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers