Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip DSPIC33FJ64MC510A-E/PT

Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip - 45P4702 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
45P4702
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip 45P4702
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4702
Product Name Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8511X-CC-T-1 - 077635-ADM8511X-CC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74ABT244D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details