Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ64MC510-I/PT

Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6767 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6767
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6767
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6767
Product Name Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers