Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33FJ64MC508AT-I/PT

Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip - 45P4700 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
45P4700
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip 45P4700
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4700
Product Name Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS5576GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; BSSOP36/PG-DSO-36
View Details
Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2435-D2-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers