DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 45P4699 |
| Product Name | Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip |
| Features | RoHS |