Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33FJ64MC508A-E/PT

Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip - 45P4698 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
45P4698
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip 45P4698
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4698
Product Name Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580675 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PG-TSNP-6-10/PG-TSNP-6-8/PG-TSNP-6-2
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Modems - ICs and Modules - SI2494-A-GMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers