Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-80; Product Range Microchip DSPIC33FJ64MC508-I/PT

Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-80; Product Range Microchip - 56K6765 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-80; Product Range Microchip
56K6765
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-80; Product Range Microchip 56K6765
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6765
Product Name Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Quad buffer/line driver; 3-state - 74AHC126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers