Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ64MC506AT-I/MR

Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXMCX06A/X08A/X10A is a 16-bit Digital Signal Controller designed for motor control applications, featuring a core frequency of 40 MHz and 64 KB of Flash memory. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C. The device includes advanced analog features such as two ADC modules capable of 10-bit and 12-bit resolutions, with multiple input channels. It supports various communication interfaces including ECAN, I2C, SPI, and UART, making it versatile for different applications. The QFN-EP package has 64 pins with 53 I/O pins available, and the device is RoHS compliant. This controller is suitable for applications involving brushless DC motors, inverters, and power management systems.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXMCX06A/X08A/X10A is a 16-bit Digital Signal Controller designed for motor control applications, featuring a core frequency of 40 MHz and 64 KB of Flash memory. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C. The device includes advanced analog features such as two ADC modules capable of 10-bit and 12-bit resolutions, with multiple input channels. It supports various communication interfaces including ECAN, I2C, SPI, and UART, making it versatile for different applications. The QFN-EP package has 64 pins with 53 I/O pins available, and the device is RoHS compliant. This controller is suitable for applications involving brushless DC motors, inverters, and power management systems.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 14R8782 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
14R8782
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 14R8782
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8782
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details