Microchip Technology, Inc. Dsc, 20Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ64MC506A-H/MR

Description
DSC, 20MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 52R9712 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
52R9712
Dsc, 20Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 52R9712
DSC, 20MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 20MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9712
Product Name Dsc, 20Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63801-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260858-SI32179-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers