16BIT MCU/DSP, 64K FLASH, 40MIPS; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. ofRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 24M1555 |
| Product Name | 16Bit Mcu/dsp, 64K Flash, 40Mips; Product Range Microchip |