Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Qfn-28; Product Range Microchip DSPIC33FJ64MC202-E/MM

Description
DSC, 16BIT, 64KB, 80MHZ, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 80MHZ, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Qfn-28; Product Range Microchip - 77M2376 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Qfn-28; Product Range Microchip
77M2376
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Qfn-28; Product Range Microchip 77M2376
DSC, 16BIT, 64KB, 80MHZ, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 64KB, 80MHZ, 3.6V, QFN-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2376
Product Name Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 702-SI32176-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers