IC, DSC, 16BIT, 64K FLASH, 100TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O's:85I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 79R6275 |
| Product Name | Ic, Dsc, 16Bit, 64K Flash, 100Tqfp; Product Range Microchip |
| Features | RoHS |