Microchip Technology, Inc. Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip DSPIC33FJ64GS610-I/PF

Description
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip - 07AH6507 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip
07AH6507
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip 07AH6507
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip - 08R1565 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip
08R1565
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip 08R1565
DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V RoHS Compliant: Yes

DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6507
Product Name Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1906998 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details