Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ64GS606-E/PT

Description
DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:64PinsRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:64PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip - 08R1555 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip
08R1555
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip 08R1555
DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:64PinsRoHS Compliant: Yes

DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08R1555
Product Name Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip
Pins 64 #
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Line Interface ICs - 7757734P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers