Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64Kb 40Mhz, 3.6V, Tqfp64; Product Range Microchip DSPIC33FJ64GS406-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB 40MHZ, 3.6V, TQFP64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB 40MHZ, 3.6V, TQFP64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64Kb 40Mhz, 3.6V, Tqfp64; Product Range Microchip - 08R1551 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64Kb 40Mhz, 3.6V, Tqfp64; Product Range Microchip
08R1551
Digital Signal Controller-Dsc, 16 Bit, 64Kb 40Mhz, 3.6V, Tqfp64; Product Range Microchip 08R1551
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB 40MHZ, 3.6V, TQFP64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB 40MHZ, 3.6V, TQFP64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:58I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08R1551
Product Name Digital Signal Controller-Dsc, 16 Bit, 64Kb 40Mhz, 3.6V, Tqfp64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291770 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Telecom - SI32178-B-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers