Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-44; Product Range Microchip DSPIC33FJ64GP804T-I/PT

Description
DSC, 40MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-44; Product Range Microchip - 39M8232 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-44; Product Range Microchip
39M8232
Dsc, 40Mhz, 64Kb, Tqfp-44; Product Range Microchip 39M8232
DSC, 40MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8232
Product Name Dsc, 40Mhz, 64Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - CHL8510CRT - Rochester Electronics
Infineon Technologies AG
Specs
Features RoHS
Package Type DFN10
View Details
 - 74AHCT1G04GW/S400, - Rochester Electronics
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers