Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ64GP804T-I/ML

Description
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip - 39M8231 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
39M8231
Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip 39M8231
DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8231
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details