Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip DSPIC33FJ64GP802-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32GP302 is a 16-bit digital signal controller featuring a maximum clock speed of 40 MHz and 64 KB of flash memory. It operates within a voltage range of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device includes a variety of system peripherals such as dual-channel audio DAC, multiple timers and counters, input capture, output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces including two UART modules, two SPI modules, an enhanced CAN module, and an I²C module, making it versatile for various applications. The controller also features an 8-channel DMA for efficient data handling without CPU overhead. Designed for robust performance, it operates in extreme temperatures from -40°C to +150°C and is AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a 28-pin DIP package and includes remappable pins for flexible peripheral configuration. This product is ideal for engineers looking for a reliable and high-performance digital signal controller for their projects.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32GP302 is a 16-bit digital signal controller featuring a maximum clock speed of 40 MHz and 64 KB of flash memory. It operates within a voltage range of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device includes a variety of system peripherals such as dual-channel audio DAC, multiple timers and counters, input capture, output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces including two UART modules, two SPI modules, an enhanced CAN module, and an I²C module, making it versatile for various applications. The controller also features an 8-channel DMA for efficient data handling without CPU overhead. Designed for robust performance, it operates in extreme temperatures from -40°C to +150°C and is AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a 28-pin DIP package and includes remappable pins for flexible peripheral configuration. This product is ideal for engineers looking for a reliable and high-performance digital signal controller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip - 39M8225 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
39M8225
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip 39M8225
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8225
Product Name Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details