Microchip Technology, Inc. Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33FJ64GP802-H/SO

Description
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip - 52R9711 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip
52R9711
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip 52R9711
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9711
Product Name Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 26LS33DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface Transceiver IC - 704-BTS7008-2EPA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details