Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ64GP710-I/PT

Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6762 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6762
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6762
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6762
Product Name Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - CDM10VD2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOT23; SOT-23-6
View Details